Linear Technology's LT1584CM33 Fixed Voltage Regulator
The LT1584CM33 is a robust fixed voltage regulator from Linear Technology, renowned for its high performance in power management applications. This component is designed to meet the needs of a wide range of electronic devices requiring a stable and reliable 3.3V output. With its impressive specifications and features, the LT1584CM33 stands out as a superior choice for designers looking to enhance their power supply solutions.
Key Features:
- Output Voltage: The LT1584CM33 provides a fixed output voltage of 3.3 volts, which is essential for consistent performance in digital circuits and other sensitive electronic systems.
- High Current Capability: This voltage regulator can deliver up to 5 amps of output current, making it suitable for high-power applications.
- Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This makes it ideal for battery-powered applications where maximizing battery life is crucial.
- Thermal Protection: The LT1584CM33 is equipped with internal thermal shutdown protection to safeguard the device and your application from potential damage due to overheating.
- Stable with Low ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) output capacitors, which are commonly found in modern high-speed electronics.
Applications:
The LT1584CM33 is versatile and can be used in various applications, including but not limited to:
- Microprocessor and microcontroller systems
- Memory, logic, and digital IC power supplies
- Peripheral and add-on cards
- Portable and battery-powered equipment
- Linear power supplies
Quality and Reliability:
Linear Technology is known for its commitment to quality, and the LT1584CM33 is no exception. Manufactured with precision, it ensures high reliability and performance consistency, which is crucial for industrial and commercial grade applications. Whether you're designing a new system or upgrading an existing one, the LT1584CM33 from Linear Technology is a dependable choice for your fixed voltage regulation needs.