EN
  • EN
  • DE

LT3580HMS8E

Part No LT3580HMS8E
Manufacturer Linear Technology
Description Boost/Inverting DC/DC Converter with 2A Switch, Soft-Start, and Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206761-LT3580HMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3580HMS8E CAD Model

Description

Product Overview: LT3580HMS8E

The LT3580HMS8E is a versatile and high-performance boost/inverting DC/DC converter from Linear Technology. Designed to cater to a wide range of power supply applications, this component is known for its flexibility and efficiency. It operates over a wide input voltage range from 2.5V to 32V, making it suitable for applications that require a step-up or step-down voltage conversion.

One of the standout features of the LT3580HMS8E is its internal 2A, 42V switch, which allows for a variety of output voltages, both positive and negative, without the need for an external diode. This makes the design simpler and more compact, ideal for space-constrained applications. With the capability to generate either positive or negative regulated output voltages, this converter is highly adaptable to the needs of various electronic devices and systems.

The LT3580HMS8E also boasts a high level of integration, which helps reduce the number of external components required. This not only saves on board space but also reduces the overall cost of the power supply design. Its built-in features include soft-start, which minimizes inrush current during startup, and a frequency foldback that helps to maintain operation during short-circuit conditions.

Additionally, the device offers a wide range of frequency options, from 200kHz to 2.5MHz, allowing designers to optimize the performance of their power supply with respect to efficiency, component size, and operational noise. This frequency can be set with a single external resistor, providing further design flexibility.

The LT3580HMS8E comes in a thermally efficient MSOP-8E package, ensuring reliable operation even in environments with elevated temperatures. This makes it an excellent choice for industrial, automotive, and telecommunications applications, where robustness and reliability are of paramount importance.

In summary, the LT3580HMS8E from Linear Technology is a highly adaptable, efficient, and integrated boost/inverting DC/DC converter solution that addresses a wide range of power supply design challenges with ease.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9850 $54.8350
25+ $4.0903 $102.2575
38+ $3.9625 $150.5750
53+ $3.8346 $203.2338
68+ $3.7068 $252.0624
91+ $3.3234 $302.4294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess