EN
  • EN
  • DE

LT3599EFE#PBF

Part No LT3599EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 28TSSOP / LED Driver 40 Segment 4800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 120mA
Frequency 200kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781150-LT3599EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3599
Introduction Date August 27, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3599EFE#PBF CAD Model

Description

Introducing the LT3599EFE#PBF from Linear Technology

The LT3599EFE#PBF is a highly versatile and efficient Integrated Circuit (IC) designed by Linear Technology for driving LEDs. This robust component is ideal for applications that require consistent and reliable LED illumination, such as automotive lighting, industrial displays, and general-purpose LED backlighting.

The LT3599EFE#PBF is a multi-channel LED driver that incorporates a fixed frequency, current mode controller with internal step-up converter. It is capable of driving up to 60mA of LED current for each of its 4 channels, making it suitable for driving a string of multiple LEDs in series, ensuring uniform brightness and color consistency.

One of the key features of this product is its wide input voltage range of 4.5V to 40V, which provides a great deal of flexibility for various power supply designs. The device also includes internal compensation, minimizing the number of external components and simplifying the design process.

The LT3599EFE#PBF boasts an impressive array of safety and performance features. It has open LED and short-circuit protection, which safeguards the LEDs and the driver in case of abnormal operating conditions. Additionally, its internal soft-start capability prevents inrush current at startup, thereby enhancing the longevity of the product.

Furthermore, the driver operates with a switching frequency of up to 2MHz, which allows the use of small, low-profile inductors and capacitors, reducing the overall solution footprint. This high switching frequency also enables the use of external PWM dimming, providing precise control over LED brightness levels.

In terms of packaging, the LT3599EFE#PBF comes in a thermally enhanced 20-lead TSSOP package. This package is designed to improve heat dissipation, ensuring stable performance even under high power operation or elevated ambient temperatures.

Overall, the LT3599EFE#PBF is a reliable and efficient solution for advanced LED driving applications, offering designers a compact, high-performance, and easy-to-use product that meets the stringent requirements of a wide range of lighting scenarios.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5347 $52.7429
17+ $6.1823 $105.0991
26+ $5.9891 $155.7166
35+ $5.7959 $202.8565
45+ $5.6027 $252.1215
60+ $5.0231 $301.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess