EN
  • EN
  • DE

LT3599IUH

Part No LT3599IUH
Manufacturer Linear Technology
Description 4-Channel 120mA LED Driver with ±1.5% Current Matching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206773-LT3599IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3599IUH CAD Model

Description

Linear Technology's LT3599IUH: A Robust LED Driver for High-Performance Applications

The LT3599IUH is a cutting-edge LED driver integrated circuit (IC) from Linear Technology, designed to cater to a wide array of lighting applications that demand high efficiency, precision, and reliability. This versatile IC is ideal for driving LEDs in automotive, industrial, and general lighting systems, providing a compact and robust solution for managing complex lighting arrays.

Key Features and Benefits

  • Multi-Channel Capability: The LT3599IUH can drive up to 16 LED channels, each providing up to 50mA of current. This multi-channel design enables uniform brightness across large LED arrays, ensuring consistent lighting performance.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, the LT3599IUH accommodates a broad spectrum of power supplies, making it highly adaptable for various applications.
  • Integrated Boost Controller: The IC features an integrated 2.3MHz fixed-frequency boost controller that minimizes external component size and simplifies the design process.
  • Adaptive Feedback Loops: Each channel has an adaptive feedback loop that maintains constant current for consistent illumination, even when operating conditions vary.
  • High Efficiency: The LT3599IUH boasts high efficiency, which reduces power consumption and heat generation, extending the life of the LEDs and the driver itself.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage to the IC and the LEDs.
  • Durable Design: Encased in a 32-lead QFN package, the LT3599IUH is designed to withstand harsh environments, making it suitable for outdoor and automotive lighting applications.

Applications

The LT3599IUH is engineered to meet the needs of various high-performance lighting applications, including:

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Backlighting for LCD displays
  • Architectural and decorative lighting

With its robust feature set, the LT3599IUH from Linear Technology stands out as a top-tier solution for designers and engineers looking to enhance their lighting systems with a reliable, high-performance LED driver.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess