EN
  • EN
  • DE

LT3680HMSE#PBF

Part No LT3680HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 30V
Output Current 3.5A
Frequency - Switching 230kHz to 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 072389-LT3680HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3680HMSE#PBF CAD Model

Description

Introducing the LT3680HMSE#PBF from Linear Technology

The LT3680HMSE#PBF is a robust and highly efficient step-down switching regulator designed to meet the rigorous demands of various applications. Manufactured by Linear Technology, now part of Analog Devices, this component offers a compact solution for converting higher voltages to lower voltages with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 3.6V to 36V, making it suitable for a variety of power sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.79V to VIN with an external resistor divider, allowing for a high degree of flexibility in different circuit designs.
  • High Efficiency: With its internal 3.3A switch, the LT3680HMSE#PBF can deliver efficiency ratings up to 92%, minimizing heat generation and power loss.
  • Thermal Performance: The component is available in a thermally enhanced MSOP-16 package, ensuring better heat dissipation and improved performance under high-temperature conditions.
  • Protection Features: It includes over-temperature protection, over-current protection, and a frequency foldback feature to safeguard the device and the system from various fault conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, allowing for noise-sensitive applications to minimize interference.

Applications

The versatile nature of the LT3680HMSE#PBF makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Datacom and Telecom Power Supplies
  • Point of Load Applications

With its combination of flexibility, efficiency, and protection features, the LT3680HMSE#PBF stands out as a high-performance solution for modern power supply designs. Its ease of use, supported by comprehensive datasheets and application notes, ensures that engineers can implement this regulator swiftly and confidently in their systems.

Linear Technology's commitment to quality and performance is evident in the LT3680HMSE#PBF, making it a reliable and efficient choice for your power regulation needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5155 $52.6085
17+ $6.1666 $104.8322
26+ $5.9739 $155.3214
35+ $5.7812 $202.3420
45+ $5.5885 $251.4825
60+ $5.0104 $300.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess