EN
  • EN
  • DE

LT3684IMSE#PBF

Part No LT3684IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP / Conv DC-DC 3V to 36V Step Down Single-Out 1.265V to 20V 2A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 34V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781201-LT3684IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3684IMSE#PBF
Introduction Date February 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3684IMSE#PBF CAD Model

Description

The LT3684IMSE#PBF is a versatile and efficient DC/DC converter designed by Linear Technology, now part of Analog Devices, tailored for a wide range of applications. This step-down switching regulator is adept at converting a higher input voltage into a lower output voltage with a high degree of efficiency, making it an ideal choice for portable devices, automotive applications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LT3684IMSE#PBF operates with an input voltage range from 3.6V to 36V, making it suitable for applications that experience wide variations in supply voltage.
  • Adjustable Output Voltage: Users can set the output voltage from 0.79V to as high as 20V, providing flexibility for different circuit requirements.
  • High Efficiency: The device features a high efficiency up to 92%, ensuring minimal heat generation and energy loss during operation.
  • Low Shutdown Current: It has an ultra-low shutdown current of less than 1µA, which is crucial for battery-powered applications where conserving energy is essential.
  • Robust Thermal Performance: The LT3684IMSE#PBF comes in a thermally efficient MSOP-16E package that helps manage heat dissipation even in demanding environments.
  • Integrated Features: This converter includes a 1.85A switch, soft-start capability, and thermal protection, which contribute to a reliable and controlled power management.

Applications:

The LT3684IMSE#PBF is designed to be a versatile component in various electronic systems. Its robustness and efficiency make it well-suited for:

  • Automotive electronics
  • Industrial power supplies
  • Portable handheld devices
  • Embedded systems
  • Telecommunication equipment

Conclusion:

Linear Technology's LT3684IMSE#PBF is a compact, high-performance DC/DC converter that offers designers a reliable and power-efficient solution for a broad array of applications. Its ease of use, combined with its wide input voltage range and adjustable output, makes it a go-to component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8106 $53.3484
32+ $3.1266 $100.0512
50+ $3.0289 $151.4450
69+ $2.9312 $202.2528
89+ $2.8335 $252.1815
119+ $2.5404 $302.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess