The LT3684IMSE#TRA1PBF is a high-performance, adjustable frequency, monolithic step-down switching regulator designed by Linear Technology. This powerful component is ideal for a range of applications, including industrial systems, automotive electronics, and portable devices, due to its robust feature set and compact MSOP-10 package.
Key Features
- Wide Input Voltage Range: This regulator operates from a 3.6V to 36V input voltage range, making it versatile for a variety of power sources, including those found in automotive and industrial environments.
- Adjustable Switching Frequency: The LT3684IMSE#TRA1PBF allows for an adjustable switching frequency from 300kHz to 2.8MHz, which can be optimized for efficiency or component size depending on the application requirements.
- High Efficiency: With its high efficiency, it can deliver up to 2A of continuous output current at voltages as low as 0.79V.
- Thermal Performance: The device is designed with thermal overload protection to ensure reliable operation under varying conditions.
- Robust Protection Features: It includes features such as overvoltage protection, overcurrent protection, and a power good flag.
Applications
The LT3684IMSE#TRA1PBF is suitable for a wide array of applications. Its ability to handle a broad input voltage range and high output current makes it an excellent choice for powering FPGAs, DSPs, and microcontrollers. Additionally, its small footprint and high level of integration make it an ideal solution for space-constrained applications.
Quality and Reliability
Linear Technology, known for its commitment to high-quality products, ensures that the LT3684IMSE#TRA1PBF meets strict performance and reliability standards. This component is RoHS compliant and is designed with a lead-free finish, making it suitable for use in environmentally sensitive applications.