EN
  • EN
  • DE

LT3686AEMSE#PBF

Part No LT3686AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 37V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 37V
Output Current 1.2A
Frequency - Switching 300kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Win Source Part Number 1059552-LT3686AEMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3686AEMSE#PBF CAD Model

Description

Product Overview: LT3686AEMSE#PBF

The LT3686AEMSE#PBF is a high-performance step-down switching regulator from Linear Technology, designed to meet the needs of a wide range of power supply applications. This compact and efficient module is capable of delivering up to 2A of continuous output current at voltages as low as 0.79V, making it ideal for powering the latest generation of microprocessors and other low voltage logic devices.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.6V to 36V, catering to a variety of supply sources from single-cell Li-Ion batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.79V to VIN, providing the flexibility to power a wide array of devices.
  • High Efficiency: With a switching frequency of up to 2MHz, the LT3686AEMSE#PBF can use small inductors and capacitors, resulting in a compact power supply solution with good power efficiency.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Robust Protection Features: It also offers overvoltage and overcurrent protection, ensuring reliable operation under various conditions.

Applications

The LT3686AEMSE#PBF is suitable for a diverse set of applications, including but not limited to:

  • Distributed Power Systems
  • Automotive and Industrial Supplies
  • DSL and Cable Modems
  • Networking and Telecommunications Equipment
  • Portable Electronic Devices

Package and Quality

The regulator is housed in a 12-lead MSOP package with an exposed thermal pad for enhanced thermal performance. The package is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. The LT3686AEMSE#PBF is designed and tested to meet the highest quality and reliability standards, ensuring performance in even the most demanding applications.

Conclusion

Overall, the LT3686AEMSE#PBF from Linear Technology is a versatile and reliable solution for a multitude of power regulation requirements. Its combination of features, including wide input voltage range, high efficiency, and robust protection mechanisms, make it an excellent choice for designers seeking a high-quality power management component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9340 $63.7360
8+ $13.0740 $104.5920
12+ $12.6655 $151.9860
17+ $12.2569 $208.3673
22+ $11.8483 $260.6626
29+ $10.6227 $308.0583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess