EN
  • EN
  • DE

LT3686AIMSE#PBF

Part No LT3686AIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 12MSOP / Conv DC-DC 3.6V to 37V Synchronous Step Down Single-Out 0.8V to 33.3V 1.2A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 37V
Output Voltage 0.8V
Output Voltage MAX 37V
Output Current 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781203-LT3686AIMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3686A
Introduction Date August 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3686AIMSE#PBF CAD Model

Description

Product Overview

The LT3686AIMSE#PBF is a versatile and robust step-down switching regulator from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This regulator is capable of converting a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for portable devices, automotive applications, and industrial systems where power efficiency and thermal management are critical.

Key Features

  • Adjustable Output Voltage: The LT3686AIMSE#PBF allows users to set the output voltage to their desired level, providing flexibility for various applications.
  • High Efficiency: With its advanced design, this regulator operates with high efficiency, which can help to extend battery life in portable applications and reduce heat generation in high-power systems.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for use in environments with fluctuating power supplies.
  • Thermal Protection: The LT3686AIMSE#PBF includes thermal shutdown protection, which helps to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Fast Transient Response: The regulator's fast transient response ensures stable performance during sudden changes in load, which is essential for sensitive electronic equipment.
  • Low Shutdown Current: The low shutdown current feature minimizes power consumption when the device is not in active use, contributing to overall energy savings.

Applications

The LT3686AIMSE#PBF is suitable for a multitude of applications due to its versatile design and performance characteristics. Common applications include:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Control Equipment
  • Point-of-Load Applications
  • Telecommunication Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3686AIMSE#PBF is no exception. Manufactured with precision, this component is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

With its combination of efficiency, flexibility, and reliability, the LT3686AIMSE#PBF from Linear Technology stands out as a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5418 $50.8360
48+ $2.0856 $100.1088
75+ $2.0204 $151.5300
103+ $1.9553 $201.3959
133+ $1.8901 $251.3833
178+ $1.6946 $301.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess