EN
  • EN
  • DE

LT3686HDD#TRPBF

Part No LT3686HDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 37V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 37V
Output Current 1.2A
Frequency - Switching 300kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 135613-LT3686HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3686HDD#TRPBF CAD Model

Description

The LT3686HDD#TRPBF is a high-performance, adjustable frequency, 2A step-down switching regulator from Linear Technology, designed to efficiently regulate output voltages from a wide range of input sources. This versatile component is ideal for use in a variety of applications, including automotive, industrial, and portable devices that demand high reliability and performance in challenging environments.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, making it suitable for applications with varying power supplies.
  • Adjustable Switching Frequency: The switching frequency can be adjusted between 300kHz and 2.2MHz, allowing designers to optimize performance for specific applications.
  • High Efficiency: Integrated 95mΩ switches provide continuous load current up to 2A with high efficiency, reducing power loss and heat generation.
  • Thermal Performance: The device comes in a thermally efficient 10-lead 3mm x 3mm DFN package, which is excellent for thermal management in space-constrained applications.
  • Robust Protection Features: Includes over-temperature protection, overvoltage protection, and current limiting to ensure reliable operation under fault conditions.
  • Low Shutdown Current: Draws a low shutdown current of under 1μA, which is beneficial for battery-powered systems.

Applications

The LT3686HDD#TRPBF is versatile and can be used in a variety of applications, including:

  • Distributed Power Systems
  • Automotive Electronics
  • Industrial Supplies
  • Battery-Powered Equipment
  • Portable Handheld Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3686HDD#TRPBF is no exception. It is designed to meet the stringent requirements of various industries and undergoes rigorous testing to ensure it meets Linear Technology's high standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess