The LT3689IMSE#TRPBF is a high-performance, adjustable frequency, 800mA step-down DC/DC converter from Linear Technology. This versatile component is designed to meet a wide range of power supply requirements, with a 3.6V to 36V input voltage range, making it suitable for automotive, industrial, and distributed power applications.
Key Features
- Wide Input Voltage Range: 3.6V to 36V operational range ensures compatibility with a variety of input sources, including fluctuating automotive battery voltages.
- High Output Current: Capable of delivering up to 800mA of continuous output current to meet the demands of power-hungry circuits.
- Adjustable Switching Frequency: With a range from 300kHz to 2.2MHz, designers can optimize the converter for efficiency or component size.
- Burst Mode® Operation: Offers high efficiency at low output currents, which is beneficial for battery-powered devices, reducing quiescent current and extending battery life.
- Stable with Low ESR Ceramic Capacitors: Ensures reliability and performance with modern capacitor technologies.
- Integrated Boost Diode: Simplifies design and reduces external component count.
- Thermal Protection: Over-temperature protection enhances the safety and longevity of the device under extreme conditions.
Applications
- Automotive and Industrial Power Supplies
- Distributed DC Power Systems
- Portable Handheld Instruments
- Embedded Systems
Product Specifications
Parameter
Value
Part Number
LT3689IMSE#TRPBF
Manufacturer
Linear Technology
Output Current
800mA
Input Voltage
3.6V to 36V
Switching Frequency
300kHz to 2.2MHz
Package
MSOP-16
Overall, the LT3689IMSE#TRPBF is a robust and flexible solution for a wide variety of power conversion needs, offering precision, efficiency, and reliability in a compact package.