EN
  • EN
  • DE

LT3692AHFE#PBF

Part No LT3692AHFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 38TSSOP / Conv DC-DC 3V to 36V Synchronous Step Down Single-Out 0.8V to 34.2V 3.5A Automotive 38-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 3.5A
Frequency - Switching 110kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781219-LT3692AHFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3692A
Introduction Date November 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3692AHFE#PBF CAD Model

Description

LT3692AHFE#PBF - A Versatile Step-Down Switching Regulator

The LT3692AHFE#PBF is a high-performance, monolithic step-down switching regulator designed and manufactured by Linear Technology. This component is engineered to cater to a wide array of power supply applications, offering a versatile solution for converting higher input voltages to lower output voltages with high efficiency and precision.

Key Features

  • Wide Input Voltage Range: The LT3692AHFE#PBF operates with an input voltage range from 3.6V to 36V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V up to the input voltage, providing flexibility for different circuit requirements.
  • Dual Step-Down Outputs: It features two independent output channels, each capable of delivering up to 3.5A of continuous output current, enabling the powering of multiple devices or subsystems simultaneously.
  • High Efficiency: With its integrated 4.5A switches, the regulator achieves efficiencies as high as 95%, which helps in reducing heat dissipation and improving system reliability.
  • Robust Thermal Performance: The LT3692AHFE#PBF comes in a thermally efficient TSSOP-20 exposed pad package, which aids in heat dissipation and allows for operation in high-temperature environments.

Applications

The LT3692AHFE#PBF is ideal for a wide range of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Distributed power systems
  • Battery-powered devices
  • Data communication equipment

Protection Features

Linear Technology has equipped the LT3692AHFE#PBF with several protection features to ensure the safety and longevity of both the regulator and the end application. These features include overvoltage protection, overcurrent protection, and thermal shutdown, providing a secure and reliable power solution.

In summary, the LT3692AHFE#PBF from Linear Technology is a highly adaptable and efficient solution for modern power supply challenges. Its robust design and comprehensive protection features make it an excellent choice for designers seeking a reliable and flexible step-down switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess