EN
  • EN
  • DE

LT3695EMSE-3.3#PBF

Part No LT3695EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 16MSOP / Conv DC-DC 3.6V to 36V Step Down Single-Out 3.3V 1A Micropower Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781229-LT3695EMSE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3695
Introduction Date July 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3695EMSE-3.3#PBF CAD Model

Description

The LT3695EMSE-3.3#PBF is a robust, high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to provide precise voltage regulation with a fixed output voltage of 3.3V, which is ideal for a wide array of applications, including industrial, automotive, and communication systems that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: 3.3V with high accuracy, ensuring reliable operation for sensitive electronic devices.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 36V, making it versatile for various power supply conditions.
  • High Efficiency: Integrated 4A switches enable efficient power conversion, which can lead to reduced heat generation and improved system reliability.
  • Adjustable Switching Frequency: Offers a switching frequency range from 300kHz to 2.5MHz, which can be optimized for efficiency or component size.
  • Thermal Performance: Housed in an MSOP-16E package with enhanced thermal performance, suitable for high-temperature environments.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the safety and longevity of the device.

Applications

  • Automotive and Industrial Equipment
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Portable Electronic Devices

The LT3695EMSE-3.3#PBF is a testament to Linear Technology's commitment to providing advanced power solutions. With its robust design and comprehensive protection features, this regulator is an excellent choice for designers looking to create efficient, reliable, and compact power management systems. Its fixed 3.3V output, combined with a high level of integration, ensures a simplified design process, reducing time to market for a wide range of products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess