Product Overview: LT3695EMSE#PBF
The LT3695EMSE#PBF is a high-performance, step-down switching regulator designed by Linear Technology, now part of Analog Devices. This robust component is engineered to provide precise voltage regulation while maintaining high efficiency across a wide range of operating conditions. It is an ideal choice for a variety of applications, including industrial, automotive, and telecommunications systems where reliable voltage conversion is critical.
Key Features
- Wide Input Voltage Range: The LT3695EMSE#PBF operates with an input voltage range of 4V to 36V, making it versatile for use in both low and high voltage systems.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 20V, allowing for a wide range of applications and compatibility with various downstream components.
- High Efficiency: With its integrated 3.5A switch, the device can deliver high efficiency, reducing power loss and heat generation.
- Robust Thermal Performance: The LT3695EMSE#PBF is available in a thermally enhanced MSOP-16E package, which aids in heat dissipation and ensures stable performance even under high load conditions.
- Protection Features: It includes built-in features such as over-temperature protection, overvoltage protection, and short-circuit protection, enhancing the safety and reliability of the end application.
Applications
The versatility of the LT3695EMSE#PBF makes it suitable for a broad range of applications, including:
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Portable electronic devices
- Distributed power systems
Product Specifications
The LT3695EMSE#PBF boasts a range of specifications that ensure its adaptability and performance in demanding environments:
- Temperature Range: With an operating junction temperature range of -40°C to +125°C, it is suitable for use in extreme conditions.
- Package Type: Encased in a 16-lead MSOP package with an exposed pad for enhanced thermal performance.
- Frequency: The switching frequency is programmable from 300kHz to 2.2MHz, allowing optimization for efficiency or component size.
In conclusion, the LT3695EMSE#PBF from Linear Technology is a highly capable, efficient, and reliable solution for a wide array of voltage regulation needs, ensuring consistent performance and protection for sensitive electronic circuits.