EN
  • EN
  • DE

LT3741EUF#TRPBF

Part No LT3741EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / DC/DC Cntrlr Single-OUT Step Down 233kHz Automotive 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 36 V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 781237-LT3741EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3741
Introduction Date March 08, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3741EUF#TRPBF CAD Model

Description

The LT3741EUF#TRPBF is a high-performance DC/DC converter integrated circuit from Linear Technology, which is renowned for its precision and durability in power management solutions. This versatile component is designed to drive high current LEDs and is well-suited for a variety of applications including automotive, industrial, and general high-power illumination purposes.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 36V, making it suitable for a variety of supply voltages and ensuring flexibility across different applications.
  • High Output Voltage Capability: It can deliver a continuous output voltage up to 45V, which is ideal for driving multiple LEDs in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: With an adjustable switching frequency from 200kHz to 1MHz, designers can optimize the converter for efficiency or component size.
  • Integrated Boost and Catch Diodes: This feature reduces external component count and simplifies the overall design, leading to a more compact and cost-effective solution.
  • True Color PWM Dimming: The LT3741EUF#TRPBF offers wide-range dimming capabilities with true color PWM dimming, which allows for precise control over LED brightness while maintaining color fidelity.

Applications

The device's ability to provide constant current and constant voltage makes it exceptionally well-suited for driving high power LEDs. Its robust feature set caters to a broad spectrum of applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose High Power Illumination
  • LED Backlighting

Quality and Reliability

Linear Technology ensures that the LT3741EUF#TRPBF meets the highest standards of quality and reliability. The product is available in a 24-lead QFN package and is specified for operation from -40°C to 125°C, catering to demanding environmental conditions. Furthermore, the device is RoHS compliant and lead-free, adhering to current environmental standards.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6045 $58.0225
11+ $9.5217 $104.7387
17+ $9.2241 $156.8097
23+ $8.9266 $205.3118
29+ $8.6290 $250.2410
39+ $7.7364 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess