EN
  • EN
  • DE

LT3748HMS#PBF

Part No LT3748HMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5 V to 100 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-MSOP
Win Source Part Number 1059610-LT3748HMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3748HMS#PBF CAD Model

Description

The LT3748HMS#PBF is a high-performance isolated flyback controller from Linear Technology, designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler. This innovative component is housed in a compact MSOP-16 package, making it suitable for space-constrained applications.

Key Features

  • No Optocoupler Required: The LT3748HMS#PBF utilizes boundary mode operation to eliminate the need for an optocoupler, streamlining design and improving reliability.
  • Wide Input Voltage Range: With an input voltage range of 5V to 100V, this controller is versatile and capable of handling a variety of applications, from automotive to industrial power systems.
  • Robust Thermal Performance: The MSOP-16 package is designed to enhance thermal performance, ensuring the device operates efficiently even under high power or high ambient temperature conditions.
  • Programmable Soft-Start: A programmable soft-start function provides controlled ramp-up of the output voltage, reducing stress on the transformer and other components during startup.
  • High Output Voltage Accuracy: The LT3748HMS#PBF maintains an output voltage accuracy of ±5%, ensuring consistent performance and reliability for sensitive electronic devices.

Applications

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Control Power Systems
  • Medical Equipment Power Supplies
  • Automotive and Avionics Power Systems

Product Specifications

Parameter Value Part Number LT3748HMS#PBF Package Type MSOP-16 Input Voltage Range 5V to 100V Output Voltage Accuracy ±5%

The LT3748HMS#PBF is a testament to Linear Technology's commitment to providing innovative power management solutions. Its combination of features makes it an excellent choice for designers looking for a reliable, high-performance isolated flyback controller.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1530 $55.7650
11+ $9.1512 $100.6632
17+ $8.8652 $150.7084
24+ $8.5792 $205.9008
31+ $8.2933 $257.0923
41+ $7.4353 $304.8473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess