EN
  • EN
  • DE

MAX2406EEP

Part No MAX2406EEP
Manufacturer Maxim Integrated
Description Low-Cost Downconverter with Low-Noise Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212720-MAX2406EEP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2406EEP CAD Model

Description

The MAX2406EEP from Maxim Integrated is a sophisticated downconversion mixer designed to provide an optimal solution for low-power RF systems. This high-performance device is particularly suited for battery-operated applications in the communication sector, such as portable devices, wireless local loop, and ISM band transceivers.

The MAX2406EEP features an integrated local oscillator (LO) buffer, which simplifies the design process by reducing the number of external components required. The LO buffer also enhances the mixer's performance by providing a stable drive level to the mixing core, ensuring consistent and reliable operation across various environmental conditions and power supply variations.

Operating within the frequency range of 400MHz to 2500MHz, the MAX2406EEP is versatile and can be used in a wide array of RF applications. Its low power consumption is a standout characteristic, drawing a mere 4.1mA from a 2.7V to 5.5V supply, which makes it an excellent choice for portable devices where battery life is critical.

Another key feature of the MAX2406EEP is its high linearity, with an input IP3 of 21dBm at 900MHz, which ensures that the mixer can handle strong signals without distortion. This is particularly important in environments where multiple signals are present, and maintaining signal integrity is paramount.

The MAX2406EEP also boasts a low noise figure of 12.7dB at 900MHz, which contributes to the overall performance of the RF system by minimizing the noise introduced during the downconversion process. This results in clearer signal reception and improved data quality.

Encased in a compact 20-pin QSOP package, the MAX2406EEP is designed to occupy minimal board space, making it an ideal choice for space-constrained applications. Its robust design ensures that it can operate effectively over the industrial temperature range of -40°C to +85°C.

In summary, the MAX2406EEP from Maxim Integrated is a high-quality, low-power downconversion mixer with an integrated LO buffer, offering excellent linearity, low noise, and ease of integration for a wide range of RF applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess