EN
  • EN
  • DE

LT3757IDD

Part No LT3757IDD
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Boost, Flyback, SEPIC and Inverting Controller | IC REG CTRLR MULT TOPOLOGY 10DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 2.9V ~ 40V
Switching Frequency 100kHz ~ 1MHz
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1206796-LT3757IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3757IDD CAD Model

Description

The LT3757IDD is a versatile and robust DC/DC converter designed by Linear Technology, now part of Analog Devices, for a wide range of power conversion applications. This high-performance integrated circuit is capable of driving high power LEDs, charging batteries, and powering complex systems with its efficient and reliable operation.

Key Features

  • Wide Input Voltage Range: The LT3757IDD operates from an input voltage range of 4.5V to 40V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: With a switching frequency range from 100kHz to 1MHz, designers can optimize the converter for size, efficiency, and performance by selecting the appropriate external components.
  • Integrated Boost and Open LED Protection: This device includes an integrated boost diode and open LED protection, enhancing the reliability and longevity of LED applications.
  • Multiple Topology Support: The LT3757IDD supports boost, buck-boost, and SEPIC topologies, providing flexibility in designing power conversion systems.
  • Programmable Soft-Start: A programmable soft-start function limits the inrush current during startup, which is critical for preventing system stress and extending the life of the product.

Applications

  • High Power LED Driver
  • Battery Charging
  • Isolated Converters
  • General Purpose Step-Up/Step-Down Converters

Package and Availability

The LT3757IDD is available in a compact 10-pin DFN package with a 3mm x 3mm footprint. This small form factor is ideal for space-constrained applications while still providing excellent thermal performance. The device is also available in a thermally enhanced MSOP-10 package.

Conclusion

With its wide input voltage range, flexible topology support, and integrated features, the LT3757IDD from Linear Technology is an excellent choice for designers seeking a high-efficiency, versatile DC/DC converter for their power management needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5752 $57.8760
11+ $9.4976 $104.4736
17+ $9.2008 $156.4136
23+ $8.9040 $204.7920
30+ $8.6072 $258.2160
39+ $7.7168 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess