EN
  • EN
  • DE

LT3761EMSE#TRPBF

Part No LT3761EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 60V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059676-LT3761EMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3761EMSE#TRPBF CAD Model

Description

Product Overview: LT3761EMSE#TRPBF

The LT3761EMSE#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This advanced component is specifically engineered to drive high power LEDs efficiently and with precision, making it an ideal choice for a wide range of lighting applications, including architectural, industrial, automotive, and general illumination.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage ranging from 6V to 40V, accommodating a variety of power sources and ensuring flexibility in system design.
  • High Output Voltage Capability: It can deliver a high output voltage of up to 40V, enabling it to drive multiple LEDs in series, which is beneficial for uniform current distribution and simplifying the design of LED strings.
  • Constant-Current and Constant-Voltage Regulation: The LT3761EMSE#TRPBF features accurate constant-current and constant-voltage regulation, which is critical for maintaining consistent brightness and prolonging the life of LEDs.
  • Efficient Operation: The device incorporates a high-efficiency switching controller that minimizes power loss, thus ensuring energy-efficient operation and reducing thermal management requirements.
  • Integrated Fault Protection: It includes fault protection features such as open-circuit, short-circuit, over-temperature, and under-voltage lockout, enhancing the reliability and safety of the end application.
  • Adjustable Frequency: The switching frequency can be programmed between 100kHz and 1MHz, or it can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Thermal Performance: The device is offered in a thermally efficient MSOP-16 package, which aids in effective heat dissipation and allows for compact system design.

Applications

The versatility and robustness of the LT3761EMSE#TRPBF make it suitable for a variety of applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Commercial LED Installations
  • Street and Area Lighting
  • Portable and Emergency Lighting
  • Medical and Forensic Lighting

With its advanced features and reliable performance, the LT3761EMSE#TRPBF by Linear Technology stands out as a top-tier solution for sophisticated LED driving requirements, ensuring optimal performance and longevity of lighting systems.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1870 $50.2440
30+ $3.4355 $103.0650
46+ $3.3281 $153.0926
63+ $3.2208 $202.9104
81+ $3.1134 $252.1854
108+ $2.7913 $301.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess