EN
  • EN
  • DE

LT3782EUFD#PBF

Part No LT3782EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 6 V to 40 V
Frequency - Switching 154kHz to 465kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 1059679-LT3782EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3782EUFD#PBF CAD Model

Description

The LT3782EUFD#PBF is a versatile and high-performance DC/DC controller from Linear Technology, designed for power conversion applications that demand efficiency, precision, and durability. This component is ideal for a broad range of uses, including industrial systems, telecommunications, automotive applications, and portable devices.

Key Features

  • Adjustable Switching Frequency: The LT3782EUFD#PBF offers an adjustable switching frequency that ranges from 100kHz to 1MHz, allowing designers to select the best frequency for their application, balancing efficiency and component size.
  • Dual Output Capability: This controller is capable of driving two outputs simultaneously, making it suitable for applications that require dual power rails with a high degree of precision and regulation.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 60V, the LT3782EUFD#PBF is versatile enough to handle a variety of power sources, including those found in battery-operated and automotive environments.
  • Robust Thermal Performance: Housed in a 28-lead TSSOP package with exposed pad for enhanced thermal performance, it ensures reliable operation even in environments with elevated temperatures.
  • Integrated Soft-Start Function: The built-in soft-start feature limits inrush current during startup, contributing to the longevity of the device and the overall stability of the system.

Applications

The LT3782EUFD#PBF is well-suited for a range of applications, including:

  • Power supplies for telecommunications equipment
  • Automotive power systems
  • Industrial control systems
  • Battery-powered devices
  • LED drivers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3782EUFD#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions. Designers and engineers can trust this component to deliver the power management solutions they need for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3487 $68.0922
13+ $9.3118 $121.0534
20+ $9.0208 $180.4160
27+ $8.7299 $235.7073
35+ $8.4388 $295.3580
46+ $7.5659 $348.0314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess