EN
  • EN
  • DE

LT3790EFE#PBF

Part No LT3790EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP / DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.7 V ~ 60 V
Frequency - Switching 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781290-LT3790EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3790
Introduction Date October 21, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3790EFE#PBF CAD Model

Description

Linear Technology's LT3790EFE#PBF - A Robust Multi-Function Power Management IC

The LT3790EFE#PBF is a versatile and powerful power management integrated circuit (IC) from Linear Technology, designed for precision control in a variety of applications. This IC is capable of regulating a wide input voltage range, making it an ideal choice for systems that encounter diverse power conditions. It is especially well-suited for automotive, industrial, and telecommunications equipment where reliability and efficiency are paramount.

One of the standout features of the LT3790EFE#PBF is its ability to perform both step-down and step-up operations, which means it can maintain a stable output voltage even if the input voltage fluctuates above or below the desired output level. This buck-boost capability ensures consistent performance and is critical in applications where power supply stability is crucial.

The device is housed in a thermally enhanced TSSOP-38 package, which provides excellent thermal performance and helps to maintain the integrity of the IC even under high power operation or in environments with elevated temperatures. The LT3790EFE#PBF operates with a synchronous rectification topology, which significantly improves efficiency by reducing power loss during the switching process. This makes it an energy-efficient choice for modern electronic designs.

With a wide input voltage range of 4.7V to 60V and an output voltage range up to 60V, the LT3790EFE#PBF can deliver up to several amps of continuous output current, depending on the application and external components used. It also features a robust set of protection functions, including overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the IC and the system it powers.

Additionally, the LT3790EFE#PBF integrates a high-performance current monitor and offers a frequency synchronization feature, allowing designers to minimize EMI by synchronizing the switching frequency to an external clock. This makes it easier to meet stringent EMC requirements, which is essential in sensitive applications.

In summary, the LT3790EFE#PBF by Linear Technology is a highly adaptable and efficient solution for managing power in complex electronic systems. Its advanced features and robust design make it a reliable choice for engineers looking to optimize their power management strategy.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2481 $56.2405
11+ $9.2292 $101.5212
17+ $8.9408 $151.9936
24+ $8.6524 $207.6576
30+ $8.3640 $250.9200
41+ $7.4987 $307.4467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess