EN
  • EN
  • DE

MBRS360

Part No MBRS360
Manufacturer ON Semiconductor
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216517-MBRS360
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRS360 CAD Model

Description

The MBRS360 from ON Semiconductor is a robust and efficient Schottky barrier rectifier designed for surface mount applications that require a low voltage drop and high surge current capability. This rectifier is housed in a compact, industry-standard DO-214AB (SMC) package, making it suitable for automated assembly processes and space-constrained applications.

Key Features

  • High Surge Capability: The MBRS360 is capable of withstanding high surge currents, making it ideal for applications that experience occasional over-voltage conditions.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a low forward voltage drop, leading to reduced power loss and higher efficiency in operation.
  • High Current Capacity: It supports a maximum average forward rectified current of 3.0 A, suitable for handling moderate power requirements.
  • High Temperature Operation: The device can operate at junction temperatures ranging from -65°C to 150°C, ensuring reliability across a wide range of environmental conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing protection against voltage spikes and transients.

Applications

The MBRS360 is versatile and can be used in a variety of applications, such as:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Automotive applications
  • High-frequency rectification

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and quality. The MBRS360 adheres to the following standards:

  • RoHS compliant, contributing to environmental sustainability by being free of hazardous substances.
  • Pb-Free package, minimizing the environmental impact and meeting global regulatory requirements.

The MBRS360 from ON Semiconductor represents a reliable, efficient, and versatile solution for your rectification needs, with a design optimized for performance and durability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess