EN
  • EN
  • DE

MAX14575C

Part No MAX14575C
Manufacturer Maxim Integrated
Description 250mA to 2.5A Adjustable Current-Limit Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212154-MAX14575C
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14575C CAD Model

Description

Introducing the MAX14575C from Maxim Integrated

The MAX14575C is a cutting-edge USB accessory charger adapter emulation and USB Host Charger Identification circuit from Maxim Integrated, designed to enhance the charging capabilities of portable devices. This innovative component is engineered to enable devices to draw the maximum allowable current from a USB port, ensuring faster and more efficient charging.

Features and Benefits

  • Automatic Charger Type Detection: The MAX14575C can automatically detect the type of connected charger, whether it's a standard downstream port (SDP), charging downstream port (CDP), or a dedicated charging port (DCP).
  • Enhanced Charging Current: By emulating the necessary USB charger signatures, it allows for an optimized charging current, facilitating quick and efficient battery charging.
  • Broad Compatibility: It supports USB Battery Charging Specification Revision 1.2, ensuring widespread compatibility with various USB charging protocols.
  • Adjustable Current Limits: The device includes an ILIM pin that allows for flexible setting of input current limits, accommodating a range of power sources and applications.
  • High-Voltage Protection: The MAX14575C is equipped with overvoltage protection (OVP), safeguarding the device and the downstream circuitry from voltage spikes.
  • Low Power Consumption: It operates with minimal power dissipation, which is crucial for battery-powered applications.

Applications

The MAX14575C is ideal for a variety of applications where USB charging and charger identification are required. It is particularly suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Bluetooth Accessories
  • Power Banks and Battery Chargers

Technical Specifications

With an input voltage range of 4.1V to 5.5V, the MAX14575C is designed for operation in standard USB environments. Its compact package and minimal external component requirements make it a convenient choice for space-constrained applications. The device also includes thermal shutdown protection and is fully specified over the -40°C to +85°C extended temperature range.

For those looking to integrate advanced USB charging capabilities into their products, the MAX14575C from Maxim Integrated offers a robust, feature-rich solution that enhances user experience through efficient power management and device protection.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess