EN
  • EN
  • DE

LT3825EFE#TRPBF

Part No LT3825EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.7 V to 18 V
Frequency - Switching 100kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, On Time Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 94988-LT3825EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3825EFE#TRPBF CAD Model

Description

LT3825EFE#TRPBF - Step-Down Synchronous Controller

The LT3825EFE#TRPBF is a high-performance, synchronous step-down switching regulator controller designed and manufactured by Linear Technology. This advanced controller is optimized for converting input voltages ranging from 4V to 60V down to a lower output voltage, which can be set by the user. It is an ideal solution for a wide range of applications including automotive, industrial, and telecommunications power systems.

Featuring a robust architecture, the LT3825EFE#TRPBF provides a high level of efficiency and reliability. It employs a constant frequency, current mode architecture, which allows for a stable operation over a wide range of supply and output voltages. The device is capable of driving a pair of external N-channel MOSFETs, which enables it to handle high power applications with ease.

One of the key features of the LT3825EFE#TRPBF is its adjustable operating frequency, which can be set from 100kHz to 500kHz with an external resistor or can be synchronized to an external clock. This flexibility allows designers to optimize the performance of their power supply with regards to efficiency, component size, and electromagnetic interference (EMI) characteristics.

In addition to its performance features, the LT3825EFE#TRPBF includes several protective functions that enhance system safety and longevity. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The presence of a soft-start feature also ensures that the inrush current is minimized during startup, thereby reducing stress on the power supply components.

The device is packaged in a thermally efficient TSSOP-16 package with an exposed pad for enhanced thermal performance. This package is suitable for high-density circuit boards and is designated with the #TRPBF suffix, indicating that it is provided in tape and reel packaging for automated manufacturing processes.

Overall, the LT3825EFE#TRPBF from Linear Technology is a versatile and robust controller that offers a high degree of functionality and performance for complex power supply designs. Its advanced features and protections ensure that it can deliver the power required by demanding applications with high efficiency and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,864 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess