EN
  • EN
  • DE

LT1587CM-2.5

Part No LT1587CM-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302657-LT1587CM-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1587CM-2.5 CAD Model

Description

Introducing the LT1587CM-2.5 Voltage Regulator from Linear Technology

The LT1587CM-2.5 is a high-performance, low dropout (LDO) voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver a fixed output of 2.5 volts. This robust component is engineered to provide precise voltage regulation while maintaining a low voltage drop, making it an ideal solution for sensitive electronic applications where voltage stability is critical.

Key Features

  • Fixed Output Voltage: The LT1587CM-2.5 comes with a pre-set output voltage of 2.5V, which is ideal for logic circuits and other standard voltage applications.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this regulator can power a wide range of devices, from simple low-power ICs to more demanding digital processors.
  • Low Dropout Voltage: With a dropout voltage typically less than 1.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The LT1587CM-2.5 is optimized for a fast transient response, which is essential for maintaining voltage levels during sudden changes in load.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: The device also features current limiting, protecting both the voltage regulator and the downstream components from excessive current conditions.

Applications

The LT1587CM-2.5 is versatile and can be used in a variety of applications that require a stable and reliable power supply. These include:

  • Microprocessor and digital signal processor (DSP) power supplies
  • Low-voltage logic supplies
  • Battery-powered equipment
  • Linear power supplies
  • Peripheral power supplies

Product Specifications

The regulator is offered in a TO-263 package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on PCBs. The operating temperature range for the LT1587CM-2.5 extends from 0°C to 125°C, accommodating a wide range of environmental conditions.

With its combination of features, the LT1587CM-2.5 from Linear Technology is an excellent choice for designers looking for a reliable LDO voltage regulator that provides consistent performance, thermal protection, and ease of integration into various electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6579 $60.6053
17+ $7.1044 $120.7748
26+ $6.8826 $178.9476
35+ $6.6609 $233.1315
45+ $6.4380 $289.7100
61+ $5.7727 $352.1347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess