Product Overview: MIC5252-3.3YML from Microchip Technology
The MIC5252-3.3YML is a high-performance, fixed output voltage regulator from Microchip Technology, designed to deliver a continuous 3.3V output with an impressive accuracy level. This low-dropout linear regulator (LDO) is ideal for powering sensitive electronic devices due to its low noise output and high ripple rejection ratio, ensuring a stable and clean power supply.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Current Capability: Capable of sourcing up to 150mA of output current.
- Low Dropout: Excellent performance with a very low dropout voltage, making it suitable for battery-operated devices.
- High Ripple Rejection: Offers a high power supply ripple rejection, which is critical for RF and precision analog applications.
- Thermal Shutdown: Integrated thermal shutdown feature for added protection against overheating.
- Current Limiting: Built-in current limiting functionality prevents damage from overcurrent conditions.
- Package: Available in a compact 4-Pin 1.6mm x 1.6mm MLF® package, which is ideal for space-constrained applications.
Applications
The MIC5252-3.3YML LDO regulator is suitable for a wide range of applications, including but not limited to:
- Battery-powered devices
- Portable and handheld equipment
- Wireless communication systems
- Medical devices
- RF applications
- Precision analog systems
Reliability and Quality
Microchip Technology is known for its commitment to quality and reliability, and the MIC5252-3.3YML is no exception. It is manufactured to meet the highest industry standards, ensuring dependable performance for critical applications where consistent operation is paramount.
Ordering Information
To order or inquire about the MIC5252-3.3YML voltage regulator or to request samples, please visit Microchip Technology's official website or contact an authorized distributor. Ensure your devices receive the stable power supply they require with this high-quality LDO from Microchip Technology.