EN
  • EN
  • DE

LTC3642EMS8E#TRPBF

Part No LTC3642EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 50MA SYNC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 128138-LTC3642EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3642EMS8E#TRPBF CAD Model

Description

LTC3642EMS8E#TRPBF - High Efficiency, Low Noise, 45V, 50mA Step-Down Converter

The LTC3642EMS8E#TRPBF is a high-performance step-down converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact, efficient power management integrated circuit is ideal for applications that require a small, low noise, and high-efficiency power supply solution. The device is capable of converting input voltages ranging from 4.5V to 45V down to a lower output voltage, which can be set from 0.8V to VIN, making it extremely versatile for a variety of systems.

With its ability to deliver up to 50mA of continuous output current, the LTC3642EMS8E#TRPBF is well-suited for portable, industrial, automotive, and medical applications where power efficiency and space constraints are critical. The converter features a low quiescent current of only 12µA, which contributes to its high efficiency, especially in light-load conditions, making it ideal for battery-powered devices.

The device is housed in an MSOP-8 package, which is designed for space-saving on the PCB. It also includes internal compensation, which minimizes the number of external components required and simplifies the design process. The LTC3642EMS8E#TRPBF operates at a fixed frequency of 2.25MHz, allowing the use of small surface-mount inductors and capacitors, further reducing the solution footprint and cost.

Additional features of the LTC3642EMS8E#TRPBF include over-temperature protection, which safeguards the device under abnormal thermal conditions, and a low dropout operation, ensuring the output is regulated even when the input-to-output voltage differential is small. The device also provides a low ripple Burst Mode operation that maintains high efficiency at low output currents while keeping the output ripple to a minimum.

For applications that demand a low noise power supply, the LTC3642EMS8E#TRPBF's internal noise reduction capability and the absence of a bypass capacitor make it an excellent choice for noise-sensitive applications such as RF or precision analog circuits. The part is available in a RoHS-compliant package, ensuring that it meets environmental and regulatory standards.

In summary, the LTC3642EMS8E#TRPBF from Linear Technology is a high-quality, versatile step-down converter that offers a compact solution for a wide range of applications where efficiency, low noise, and small form factor are key considerations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5943 $57.5658
13+ $7.8722 $102.3386
20+ $7.6262 $152.5240
28+ $7.3802 $206.6456
36+ $7.1342 $256.8312
47+ $6.3962 $300.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess