EN
  • EN
  • DE

L4962EH/R

Part No L4962EH/R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292209-L4962EH/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4962EH/R CAD Model

Description

Introducing the L4962EH/R Voltage Regulator from STMicroelectronics

The L4962EH/R is a robust and versatile voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to meet the rigorous demands of powering complex electronic circuits, providing a stable and reliable voltage supply. The L4962EH/R is particularly suitable for automotive applications, industrial systems, and any other electronics that require precise voltage regulation under varying conditions.

Key Features

  • Output Voltage Range: The L4962EH/R offers an adjustable output voltage ranging from 5.1V to 40V, which can be set with external resistors. This wide range allows for flexibility in different application requirements.
  • High Current Capability: This regulator can deliver up to 2A of output current, making it suitable for high-power applications.
  • Thermal Protection: It includes an internal thermal shutdown feature that protects the device from damage due to overheating.
  • Low Dropout Voltage: The low dropout voltage of the L4962EH/R ensures efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving efficiency.
  • Voltage Regulation: The device offers excellent line and load regulation, maintaining a stable output voltage despite variations in input voltage or output current.

Applications

The L4962EH/R is an ideal choice for a wide range of applications such as:

  • Automotive electronics
  • Power management systems
  • Industrial control systems
  • Battery chargers
  • Switching power supplies

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The L4962EH/R is manufactured with the highest standards, ensuring reliability and performance in even the most demanding environments. Its robust package is designed for optimal heat dissipation and long-term durability.

Overall, the L4962EH/R from STMicroelectronics stands out as a powerful and reliable solution for your voltage regulation needs, combining performance, versatility, and protection features to ensure your electronics operate smoothly and efficiently.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7355 $61.5615
30+ $3.8866 $116.5980
47+ $3.7641 $176.9127
64+ $3.6429 $233.1456
82+ $3.5216 $288.7712
110+ $3.1578 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess