EN
  • EN
  • DE

LT3957EUHE#TRPBF

Part No LT3957EUHE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 40V (Switch)
Output Current 5A (Switch)
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 36-QFN (5x6)
Win Source Part Number 302893-LT3957EUHE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3957EUHE#TRPBF CAD Model

Description

Product Overview: LT3957EUHE#TRPBF

The LT3957EUHE#TRPBF is a versatile and high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is specifically engineered to address a wide range of applications, including automotive, industrial, and portable devices that require efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LT3957EUHE#TRPBF operates over a broad input voltage range from 4.5V to 60V, making it suitable for applications that experience wide voltage fluctuations or need to accommodate a variety of power sources.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage up to 60V, providing flexibility for designers to use it in multiple configurations and with different output requirements.
  • High Efficiency: The device features a high efficiency of up to 96%, minimizing energy loss during conversion and ensuring reliable performance in power-sensitive applications.
  • Multiple Topologies: It supports boost, buck-boost, and SEPIC topologies, allowing it to be configured to step-up, step-down, or invert input voltages according to the needs of the application.
  • Robust Protection Features: The LT3957EUHE#TRPBF includes features such as overvoltage protection, thermal shutdown, and frequency foldback that help protect the IC and the end application from a variety of potential issues.

Applications

This converter is ideal for a range of applications, including but not limited to:

  • LED and HID lighting
  • Automotive and avionic power systems
  • Industrial power supplies
  • Portable electronics
  • Battery-powered equipment

Product Packaging

The LT3957EUHE#TRPBF comes in a 36-lead QFN package, which is designed to offer a compact footprint while maintaining excellent thermal performance. The part number suffix 'TRPBF' indicates that this product is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes, and is specified to be lead-free (Pb-free).

In summary, the LT3957EUHE#TRPBF from Linear Technology is a highly adaptable and efficient solution for a variety of power conversion needs. Its robust design and comprehensive feature set ensure that it can meet the demands of a wide array of applications, making it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess