EN
  • EN
  • DE

LT3598IUF#PBF

Part No LT3598IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 30V
Voltage - Output 44V
Current - Output / Channel 30mA
Frequency 200kHz ~ 2.5MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series LT3598
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813465-LT3598IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3598IUF#PBF CAD Model

Description

Product Overview: LT3598IUF#PBF

The LT3598IUF#PBF is a cutting-edge LED driver integrated circuit (IC) manufactured by Linear Technology, designed to efficiently manage and drive LEDs in a wide range of lighting applications. This product stands out for its robustness and versatility, making it an ideal solution for automotive, industrial, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The LT3598IUF#PBF operates from a wide input voltage range, accommodating various power supplies and ensuring compatibility with numerous applications.
  • Multiple LED Channels: This driver IC can power up to 10 LED channels, each capable of delivering up to 30mA of continuous current, which makes it highly suitable for managing multiple LEDs simultaneously.
  • High Efficiency: With an integrated 2.3A switch, the LT3598IUF#PBF can provide high efficiency and minimize power losses, which is crucial for battery-powered or energy-sensitive applications.
  • Adjustable Dimming: The IC features true color PWM dimming, which allows for precise control over LED brightness, contributing to power savings and extending LED life.
  • Robust Protection Features: It includes open LED protection, short-circuit protection, and thermal shutdown, ensuring the longevity and reliability of both the driver and LEDs.

Applications

The versatility of the LT3598IUF#PBF makes it suitable for a variety of applications, including:

  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • Display backlighting
  • Portable and handheld devices

Technical Specifications

  • Package: QFN-24 (4mm × 4mm)
  • Temperature Range: Industrial (-40°C to +125°C)
  • Switching Frequency: Adjustable from 200kHz to 2.5MHz

In summary, the LT3598IUF#PBF from Linear Technology is a high-performance, multi-channel LED driver that offers a blend of efficiency, precision, and protection. Its robust feature set and adaptability make it a top choice for engineers and designers seeking a reliable LED driving solution for their lighting projects.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9221 $59.7663
7+ $16.3463 $114.4241
10+ $15.8355 $158.3550
14+ $15.3247 $214.5458
17+ $14.8139 $251.8363
23+ $13.2814 $305.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess