EN
  • EN
  • DE

MC33063DR2G

Part No MC33063DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer ON Semiconductor
Win Source Part Number 316950-MC33063DR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33063DR2G CAD Model

Description

ON Semiconductor MC33063DR2G Overview

The ON Semiconductor MC33063DR2G is a versatile monolithic switching regulator that is designed to facilitate buck, boost, and voltage-inverting applications with a minimal number of external components. This integrated circuit (IC) is a highly reliable solution for power management tasks in various electronic devices, offering efficiency and flexibility in a compact SOIC-8 package.

Key Features

  • Adjustable Output Voltage: The MC33063DR2G allows for an adjustable output voltage, which can be set using two external resistors. This feature provides designers with the flexibility to use the IC in a wide range of applications, catering to different voltage requirements.
  • Wide Input Voltage Range: With an operating voltage range of 3 V to 40 V, this device is suitable for systems that experience fluctuations in supply voltage, ensuring consistent performance across various conditions.
  • High Precision: The voltage reference tolerance is ±2% at 25°C, and ±4% over the full operating temperature range, which translates into stable and precise output voltage for sensitive electronic components.
  • Current Limiting and Thermal Shutdown: Built-in features such as current limiting and thermal shutdown protect the device and the overall system from damage due to overcurrent and overheating scenarios.
  • Frequency Operation: The oscillator frequency is set at 100 kHz, providing a good balance between efficiency and component size, allowing for smaller and less expensive external components.

Applications

The MC33063DR2G is a highly adaptable IC that can be used in a variety of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • Car Battery Regulators
  • LED Drivers
  • Step-Up/Step-Down and Inverting Power Converters

With its robust design and comprehensive features, the ON Semiconductor MC33063DR2G is an excellent choice for designers looking for a reliable and efficient power management solution. Its ease of integration into various circuit designs makes it a go-to component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess