EN
  • EN
  • DE

LT3958EUHE#TRPBF

Part No LT3958EUHE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 36VQFN / DC/DC Cntrlr Single-OUT Flyback/Step Up 1200kHz Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 80V
Output Voltage 1.6V
Output Voltage MAX 84V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781328-LT3958EUHE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3958
Introduction Date May 24, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3958EUHE#TRPBF CAD Model

Description

Product Overview: LT3958EUHE#TRPBF

The LT3958EUHE#TRPBF is a versatile and high-performance DC/DC converter integrated circuit from Linear Technology, designed for boost, flyback, SEPIC and inverting power supply applications. This powerful component is ideal for a wide range of applications, including automotive, industrial, and portable devices that require efficient power management solutions.

Key Features

  • Wide Input Voltage Range: The LT3958EUHE#TRPBF operates from an input voltage range of 3V to 60V, making it suitable for use with a variety of input sources, from single-cell batteries to automotive inputs.
  • Adjustable and Synchronizable Frequency: Its switching frequency can be adjusted between 100kHz to 1MHz, and it can also be synchronized to an external clock, providing flexibility in design and optimization of component sizes and efficiency.
  • Integrated Gate Drivers: The device includes powerful N-channel MOSFET gate drivers, enabling the use of high capacity external MOSFETs to handle large currents with ease.
  • Robust Protection Features: It offers protection against overvoltage, overcurrent, and thermal overload, ensuring reliable operation under various conditions and enhancing the longevity of the end application.
  • Multiple Topology Support: The LT3958EUHE#TRPBF is designed to support boost, flyback, SEPIC, and inverting converter topologies, providing a versatile solution for power conversion needs.

Applications

This converter is suitable for a broad range of applications, including:

  • Automotive and industrial power systems
  • LED and HID lighting
  • Battery-powered equipment
  • Telecommunications and portable devices
  • Power inverters and voltage regulators

Package and Quality

The LT3958EUHE#TRPBF comes in a 36-lead QFN package, providing a compact solution with excellent thermal performance. Linear Technology ensures high-quality and reliability of their products, and this converter is no exception. It is designed to meet rigorous industry standards, making it a trustworthy choice for critical applications.

With its robust feature set and flexible design capabilities, the LT3958EUHE#TRPBF is a go-to choice for engineers looking to create efficient and reliable power supply circuits in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6469 $58.2345
11+ $9.5564 $105.1204
17+ $9.2578 $157.3826
23+ $8.9591 $206.0593
29+ $8.6605 $251.1545
39+ $7.7646 $302.8194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess