EN
  • EN
  • DE

LT3971

Part No LT3971
Manufacturer Linear Technology
Description 38V, 1.2A, 2MHz Step-Down Regulator with 2.8 Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206813-LT3971
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3971 CAD Model

Description

The LT3971 from Linear Technology is a versatile and robust DC/DC converter designed for applications requiring efficient power conversion. This step-down voltage regulator is capable of delivering up to 1.2A of continuous output current with input voltages ranging from 4.3V to 38V, making it an ideal choice for a wide array of electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The LT3971 operates from a 4.3V to 38V input voltage range, accommodating a variety of power sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.19V to 30V, providing flexibility for different circuit requirements.
  • High Efficiency: A high-efficiency design with Burst Mode operation ensures low quiescent current, which is crucial for battery-powered applications.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and a power good flag, enhancing system reliability and safety.
  • Frequency Foldback: To improve performance during low-voltage operation, the LT3971 employs frequency foldback.
  • Thermal Performance: The regulator is designed with thermal performance in mind, featuring a thermally efficient package that helps manage heat dissipation.

Applications

The LT3971 is suitable for a broad range of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Embedded Systems
  • Power Management for Multiple Voltage Rails

Conclusion

Linear Technology's LT3971 is a highly capable step-down voltage regulator that offers a combination of flexibility, efficiency, and protection. Whether for automotive, industrial, or portable applications, the LT3971 is engineered to meet the needs of a demanding power supply landscape. Its wide input voltage range, adjustable output, and integrated safety features make it a go-to solution for designers seeking a reliable and versatile power conversion component.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8501 $54.8008
18+ $5.6206 $101.1708
28+ $5.4450 $152.4600
38+ $5.2693 $200.2334
50+ $5.0937 $254.6850
66+ $4.5668 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess