EN
  • EN
  • DE

LT3971IDD-5#TRPBF

Part No LT3971IDD-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 134790-LT3971IDD-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3971IDD-5#TRPBF CAD Model

Description

LT3971IDD-5#TRPBF - A Robust, Efficient DC/DC Converter

The LT3971IDD-5#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This step-down switching regulator is engineered to provide a compact, efficient, and reliable solution for a wide range of power supply applications. With its ability to convert input voltages ranging from 4.3V to 38V down to a fixed 5V output, this converter is particularly suitable for automotive, industrial, and distributed power systems.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.3V to 38V, making it versatile for various applications, including those with fluctuating input sources.
  • Fixed 5V Output: The LT3971IDD-5#TRPBF provides a stable and precise 5V output, essential for consistent performance in sensitive electronics.
  • High Efficiency: With an efficiency up to 93%, this converter ensures minimal power loss during conversion, which is critical for battery-powered and energy-conscious designs.
  • Adjustable Switching Frequency: The switching frequency can be set between 200kHz to 2.4MHz or synchronized to an external clock, giving designers flexibility in optimizing the converter for size, efficiency, or noise requirements.
  • Low Ripple Burst Mode® Operation: The proprietary Burst Mode operation maintains high efficiency at low output currents while keeping the output ripple to a minimum, which is ideal for "always-on" and standby applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing the longevity and reliability of both the converter and the overall system.

Applications:

  • Automotive and Industrial Systems
  • Portable and Battery-Powered Equipment
  • Power Supplies for Sensors and Instrumentation
  • Energy-Efficient and Low-Power Applications

The LT3971IDD-5#TRPBF is packaged in a compact 10-lead DFN with a thermal pad for enhanced thermal performance. Its robust design includes features such as overvoltage protection, under-voltage lockout, and a current limit to protect against overcurrent conditions. Whether you're designing a sophisticated automotive power system or a simple low-power handheld device, the LT3971IDD-5#TRPBF offers a combination of performance, efficiency, and reliability that is hard to match in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8191 $61.3719
21+ $5.5948 $117.4908
32+ $5.4204 $173.4528
45+ $5.2449 $236.0205
57+ $5.0705 $289.0185
77+ $4.5461 $350.0497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess