EN
  • EN
  • DE

LT3971IMSE16#PBF

Part No LT3971IMSE16#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.19V
Maximum Output Voltage 30V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059762-LT3971IMSE16#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3971IMSE16#PBF CAD Model

Description

The LT3971IMSE16#PBF is a high-performance DC/DC converter from Linear Technology, designed to cater to a wide range of power management requirements. This robust component is capable of delivering up to 1.2A of continuous output current with a voltage range of 4.3V to 38V, making it an excellent choice for applications that demand a reliable power source with a broad input voltage range.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 4.3V to 38V, accommodating varying levels of input supply.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.19V to 30V, providing flexibility for different circuit requirements.
  • High Efficiency: With its high-efficiency design, the LT3971IMSE16#PBF ensures minimal power loss during operation, which is crucial for battery-powered devices.
  • Low Ripple Burst Mode® Operation: Its Burst Mode operation feature maintains low ripple and high efficiency at light loads, enhancing the performance for battery-operated systems.
  • Thermal Protection: The device includes thermal protection, safeguarding it against potential damage from overheating.
  • Frequency Foldback: It also features frequency foldback and current mode operation for excellent line and load transient response.

Applications

The LT3971IMSE16#PBF is versatile and can be used in various applications such as automotive and industrial power systems, telecommunications infrastructure, and portable electronic devices. Its ability to handle a wide input voltage range and provide a stable output makes it suitable for complex environments where power supply conditions may vary or be unpredictable.

Quality and Reliability

Linear Technology, known for its high-quality products, ensures that the LT3971IMSE16#PBF meets rigorous standards for performance and reliability. The product is available in a thermally enhanced MSOP-16 package, which provides improved thermal performance and is lead (Pb) free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its combination of features, the LT3971IMSE16#PBF from Linear Technology stands out as a powerful and reliable solution for a wide array of power management challenges. Its efficiency, flexibility, and robust protection features make it an essential component for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess