EN
  • EN
  • DE

LT3976EMSE#TRPBF

Part No LT3976EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 38.8V
Output Current 5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059785-LT3976EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3976EMSE#TRPBF CAD Model

Description

LT3976EMSE#TRPBF - High Performance Step-Down Converter

The LT3976EMSE#TRPBF is a highly efficient and robust step-down (buck) DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications that require a reliable power solution. This versatile component is capable of converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for portable devices, automotive applications, industrial systems, and many other electronics that require efficient power management.

Key Features:

  • Wide Input Voltage Range: The device can handle an input voltage range from 4.3V to 40V, making it suitable for applications that experience wide voltage variations or need to operate from a standard 12V or 24V supply.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with a resistor divider, allowing for a high degree of flexibility in the design of power systems.
  • High Efficiency: With a peak efficiency of up to 95%, the LT3976EMSE#TRPBF minimizes power loss and heat generation, which is critical for performance and reliability.
  • Robust Thermal Performance: The MSOP-16E package ensures superior thermal performance, which is essential for maintaining stability and longevity in demanding environments.
  • Integrated Features: The converter includes an internal switch, soft-start capability, and protection features such as overvoltage, overcurrent, and thermal shutdown, providing a comprehensive power solution with reduced external component count.

Applications:

  • Automotive Electronics
  • Portable Devices
  • Industrial Equipment
  • Telecommunications
  • Datacom Infrastructure

The LT3976EMSE#TRPBF is also characterized by its ease of use, with a minimal number of external components required for operation. Its current mode control offers excellent line and load regulation, and its frequency is programmable up to 2MHz, allowing for optimization between efficiency and external component size. Additionally, the device features a low shutdown current of less than 1μA, providing further power conservation in standby modes.

Whether you're designing a power supply for sensitive electronics or looking for a reliable converter for harsh environments, the LT3976EMSE#TRPBF from Linear Technology is a choice that offers performance, efficiency, and dependability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3488 $50.0928
15+ $6.8503 $102.7545
23+ $6.6363 $152.6349
32+ $6.4222 $205.5104
41+ $6.2081 $254.5321
54+ $5.5659 $300.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,998 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess