EN
  • EN
  • DE

LT3976IUDD#PBF

Part No LT3976IUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 24QFN / Conv DC-DC 4.3V to 40V Step Down Single-Out 16V 5A Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 40V
Output Voltage 1.197V
Output Voltage MAX 38.8V
Output Current 5A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (3x5)
Win Source Part Number 781369-LT3976IUDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3976
Introduction Date July 13, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3976IUDD#PBF CAD Model

Description

Product Overview: LT3976IUDD#PBF

The LT3976IUDD#PBF is a high-performance step-down switching regulator from Linear Technology, designed to meet the rigorous demands of various applications, including industrial, automotive, and telecommunications systems. This versatile component is capable of delivering a continuous output current up to 5A, with a wide input voltage range of 4.3V to 40V, making it suitable for regulating power from a broad array of sources.

Key Features

  • High Efficiency: The LT3976IUDD#PBF utilizes a high-efficiency synchronous operation, which significantly reduces the heat generated during the power conversion process, thereby improving system reliability and performance.
  • Adjustable Switching Frequency: With a user-configurable switching frequency ranging from 200kHz to 2MHz, designers can optimize the regulator for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: The device is packaged in a thermally efficient 3mm x 5mm QFN package, which ensures excellent thermal performance and helps in maintaining a lower operating temperature.
  • Integrated Protection Features: The LT3976IUDD#PBF includes a range of protection features such as overvoltage, overcurrent, and overtemperature protection, safeguarding the system from various fault conditions.
  • Low Ripple Burst Mode® Operation: This feature provides ultra-low quiescent current, making it ideal for applications that demand high efficiency at very low output currents, such as standby and sleep modes.

Applications

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

The LT3976IUDD#PBF is a testament to Linear Technology's commitment to delivering high-quality power management solutions. Its robust design, combined with advanced features and protections, ensures reliable operation in the most challenging environments. Whether it's for stepping down high-voltage batteries or powering sensitive microcontrollers, this regulator stands out as an excellent choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4772 $64.4316
6+ $17.6223 $105.7338
9+ $17.0716 $153.6444
13+ $16.5209 $214.7717
16+ $15.9702 $255.5232
21+ $14.3182 $300.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess