EN
  • EN
  • DE

LT3990EMSE-3.3#PBF

Part No LT3990EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 3.3V 0.35A Automotive 16-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 3.3V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781379-LT3990EMSE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990-3.3
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990EMSE-3.3#PBF CAD Model

Description

LT3990EMSE-3.3#PBF - Robust DC/DC Converter by Linear Technology

The LT3990EMSE-3.3#PBF is a high-efficiency, step-down DC/DC converter designed to deliver a fixed output voltage of 3.3V, which is a common requirement for many electronic applications. This product is a part of Linear Technology's extensive range of power management solutions, renowned for their reliability and performance.

This DC/DC converter operates over a wide input voltage range from 4V to 60V, making it suitable for a variety of input sources, including automotive batteries, industrial supplies, and more. The device can deliver up to 350mA of continuous output current, ensuring sufficient power for your application needs.

One of the notable features of the LT3990EMSE-3.3#PBF is its robustness. It is designed to withstand harsh conditions, which is particularly important in automotive and industrial environments. The converter is protected against reverse battery, over-temperature, and short-circuit conditions, which enhances the longevity and reliability of your application.

Efficiency is a key aspect of this converter, and it incorporates a low quiescent current and a low dropout voltage, which contributes to its high efficiency over a wide range of load conditions. The device also features an internal 1.5A switch, which minimizes the need for external components and simplifies the design process.

Furthermore, the LT3990EMSE-3.3#PBF offers several user-friendly features such as a programmable soft-start function to limit inrush current during startup, and a frequency foldback feature that helps maintain high efficiency at light loads. Additionally, the device provides a power good flag to indicate when the output voltage is within regulation, which can be critical for power sequencing and monitoring functions.

The product is available in a thermally enhanced 12-pin MSOP package, which is suitable for compact designs where space is at a premium. The LT3990EMSE-3.3#PBF's package, along with its wide temperature range, ensures that it can be used in a variety of challenging environments without compromising performance.

Overall, the LT3990EMSE-3.3#PBF from Linear Technology is an excellent choice for designers looking for a robust, efficient, and easy-to-use step-down voltage converter for their power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9702 $55.8808
9+ $11.4627 $103.1643
14+ $11.1045 $155.4630
19+ $10.7463 $204.1797
25+ $10.3881 $259.7025
33+ $9.3135 $307.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess