EN
  • EN
  • DE

R80188-10

Part No R80188-10
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description IC MPU 10MHZ 68CLCC / 80188 Microprocessor IC - 1 Core, 16-Bit 10MHz 68-CLCC (24.13x24.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Core Processor 80188
Number of Cores/Bus Width 1 Core, 16-Bit
Speed 10MHz
Graphics Acceleration No
Voltage - I/O 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-CLCC
Supplier Device Package 68-CLCC (24.13x24.13)
Additional Interfaces DMA, EBI/EMI
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 931462-R80188-10
Ultra Librarian 3D Model Ultra Librarian R80188-10 CAD Model

Description

The 931462-R80188-10 is an integrated circuit microprocessor designed for embedded systems.

  • Core Processor: 80188
  • Bus Width: 16-bit
  • Clock Speed: 10MHz
  • Co-processors/DSP: None
  • Voltage: 5V
  • Package: 68-CLCC
  • Interfaces: DMA and EBI/EMI
  • Temperature Range: 0°C to 70°C
  • Manufacturer: Advanced Micro Devices
  • Status: active

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6246 $59.2492
5+ $24.3081 $121.5405
8+ $23.5481 $188.3848
11+ $22.7882 $250.6702
14+ $22.0293 $308.4102
18+ $19.7505 $355.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess