EN
  • EN
  • DE

LT3990IMSE#PBF

Part No LT3990IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 1.21V to 25V 0.35A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 1.21V
Output Voltage MAX 25V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781382-LT3990IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990IMSE#PBF CAD Model

Description

Product Overview: LT3990IMSE#PBF

The LT3990IMSE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology. This efficient and versatile step-down converter is part of Linear Technology's robust product offerings, known for their reliability and precision in power management applications. The LT3990IMSE#PBF is specifically engineered to cater to a wide range of electronic devices requiring stable and efficient voltage conversion.

Key Features

  • Wide Input Voltage Range: The LT3990IMSE#PBF operates over a broad input voltage range, making it suitable for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power supply design.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining performance in temperature-sensitive environments.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature limits and preventing damage from overheating.
  • Low Ripple: The LT3990IMSE#PBF is designed to minimize output voltage ripple, providing a clean and stable power supply crucial for sensitive electronic circuits.
  • Durable Construction: Encased in a robust package, this converter is built to withstand harsh conditions and provide reliable performance over a long lifespan.

Applications

The LT3990IMSE#PBF is ideal for a variety of applications that require efficient power conversion. It can be used in portable devices, automotive electronics, industrial control systems, and anywhere a compact, efficient, and reliable power supply is needed. Its versatility and robust design make it a go-to choice for engineers and designers looking for a dependable voltage conversion solution.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3990IMSE#PBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Linear Technology products. This commitment to quality ensures that the LT3990IMSE#PBF will perform reliably in critical and demanding applications.

With its combination of efficiency, flexibility, and durability, the LT3990IMSE#PBF from Linear Technology stands out as a superior choice for your DC/DC conversion needs.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0597 $50.5970
25+ $4.1515 $103.7875
38+ $4.0218 $152.8284
52+ $3.8921 $202.3892
67+ $3.7623 $252.0741
89+ $3.3731 $300.2059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess