EN
  • EN
  • DE

LT3991EMSE-5#PBF

Part No LT3991EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10-MSOP / Conv DC-DC 4.3V to 55V Synchronous Step Down Single-Out 5V 1.2A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 55V
Output Voltage 5V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781389-LT3991EMSE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3991
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3991EMSE-5#PBF CAD Model

Description

LT3991EMSE-5#PBF - Robust DC/DC Converter by Linear Technology

The LT3991EMSE-5#PBF is a high-performance step-down DC/DC converter designed by Linear Technology, a leading manufacturer in the analog integrated circuits field. This efficient power management IC is capable of converting a higher input voltage into a lower output voltage with excellent power efficiency, making it a suitable choice for a variety of applications, including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LT3991EMSE-5#PBF operates with an input voltage range from 4V to 38V, accommodating a wide array of sources, including unregulated and fluctuating inputs.
  • Fixed Output Voltage: This converter provides a fixed 5V output, which is a common requirement for digital circuits and standard logic ICs.
  • High Efficiency: With its advanced design, the LT3991EMSE-5#PBF maintains high efficiency across a wide range of load currents, which is crucial for battery-powered applications and thermal management.
  • Adjustable Switching Frequency: The switching frequency can be set between 200kHz to 2.4MHz with an external resistor or synchronized to an external clock, providing design flexibility and optimization for various applications and components.
  • Robust Thermal Performance: The device comes in an MSOP-16 package with exposed pad for enhanced thermal performance, ensuring reliability under varying operating conditions.
  • Low Dropout Operation: The LT3991EMSE-5#PBF can operate with minimal difference between input and output voltages, which is beneficial during low input voltage conditions.

Protection Features:

  • Overtemperature Protection: The built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting the circuit from overheating.
  • Current Limiting: The internal current limit helps to prevent damage from overcurrent conditions, enhancing the durability and lifespan of the converter.
  • Reverse Battery Protection: The device can withstand reverse battery installation without damage, ensuring the converter's reliability in automotive and other critical applications.

The LT3991EMSE-5#PBF is a testament to Linear Technology's commitment to providing robust and reliable power solutions. Its comprehensive set of features and protections make it an excellent choice for engineers looking for a versatile DC/DC converter that can perform in challenging environments while maintaining efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8770 $54.3850
12+ $8.9248 $107.0976
18+ $8.6459 $155.6262
24+ $8.3670 $200.8080
31+ $8.0881 $250.7311
42+ $7.2514 $304.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess