EN
  • EN
  • DE

LT4250HIS8

Part No LT4250HIS8
Manufacturer Linear Technology
Description Negative 48V Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206817-LT4250HIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250HIS8 CAD Model

Description

The Linear Technology LT4250HIS8 is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This innovative component is housed in an 8-lead SOIC package and is specifically engineered to manage electronic circuitry connected to high-voltage power buses. With an operational range that can accommodate up to 48V systems, the LT4250HIS8 is an ideal solution for a wide array of applications, including telecom infrastructure, data centers, and industrial systems.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold to match specific requirements, ensuring protection against overcurrent conditions.
  • Wide Operating Voltage Range: The device supports a broad voltage range, making it versatile for use in various system voltages.
  • Fast Response to Fault Conditions: The LT4250HIS8 reacts quickly to fault conditions, providing rapid protection to prevent damage to the electronic system.
  • Gate Drive for External N-Channel MOSFET: The controller can drive an external N-Channel MOSFET, allowing for scalable power handling depending on the chosen MOSFET.
  • Overcurrent Fault Timer: An integrated timer sets a fault condition duration before the controller takes action, preventing nuisance trips.

Applications

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Equipment
  • High-Availability Systems

The LT4250HIS8 is designed for seamless integration into complex systems requiring reliable power management. Its robust feature set ensures that electronic components can be safely added or removed without the risk of causing electrical disturbances or damage. With its precise control and fast response time, the LT4250HIS8 is an essential component for maintaining the integrity and reliability of high-performance electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess