EN
  • EN
  • DE

LT4250LCN8

Part No LT4250LCN8
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Negative 48V Hot Swap Controller | IC CONTRLR HOT SWAP NEG 48V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Supply Voltage (V) -80V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Supply Current 1.6mA
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Feature Pins DRAIN, /PWRGD, OV, UV
Family Part Number LT4250
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1206819-LT4250LCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250LCN8 CAD Model

Description

The Linear Technology LT4250LCN8 is a robust and versatile Hot Swap Controller that allows a board to be safely inserted and removed from a live backplane. Designed to control an external N-channel MOSFET to gently power up capacitive loads, the LT4250LCN8 provides a smooth inrush current limiter and electronic circuit breaker to safeguard both the load and the power source.

Key Features:

  • Soft-Start Capability: The device ensures a controlled rise in the output voltage, minimizing the risk of damage caused by inrush currents when power is first applied.
  • Electronic Circuit Breaker: The LT4250LCN8 includes an adjustable overcurrent protection feature that guards the system against short-circuits and excessive load conditions.
  • Undervoltage Lockout: This feature prevents the system from operating at dangerously low voltages, which can lead to unpredictable behavior or damage to the circuit.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring compatibility with a wide range of applications.
  • Multi-Function Timer: The built-in timer can be used for controlling the duration of the overcurrent fault condition before the device shuts down, providing additional protection and recovery options.

Applications:

The LT4250LCN8 is ideal for a diverse set of applications, including:

  • Hot Swap Systems
  • High Availability Servers
  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment

Product Specifications:

The LT4250LCN8 comes in an 8-pin DIP package and operates over a voltage range of 2.7V to 16.5V, making it suitable for a broad array of power systems. The device's operating temperature range from 0°C to 70°C ensures reliability across various environmental conditions.

With its comprehensive protection features and flexible design, the LT4250LCN8 from Linear Technology is an excellent choice for engineers looking to implement Hot Swap functionality with confidence and ease.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess