EN
  • EN
  • DE

LT4256-1IS8#PBF

Part No LT4256-1IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP HV LATCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 120707-LT4256-1IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-1IS8#PBF CAD Model

Description

The LT4256-1IS8#PBF is a sophisticated hot swap controller from Linear Technology, designed to allow safe board insertion and removal from a live backplane. Built to manage a high voltage range, this controller is ideal for systems with supply voltages from 10.8V to 80V, ensuring versatility across different power environments and applications.

This hot swap controller is encapsulated in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. The LT4256-1IS8#PBF is characterized by its ability to control the inrush current during plug-in, effectively preventing glitches on the supply rail, which can lead to system instability or damage. This is achieved through an adjustable current limit and a timer for precise control over the power-up sequencing.

One of the key features of the LT4256-1IS8#PBF is its undervoltage and overvoltage lockout capabilities, which protect both the load and the hot swap controller itself from abnormal voltage conditions. The foldback current limiting also enhances protection by reducing the output current as the load voltage drops, thus preventing excessive power dissipation during short-circuit conditions.

Moreover, the device boasts a status flag output that provides real-time feedback on the condition of the voltage supply, allowing for system monitoring and diagnostics. This feature is crucial for systems that require high reliability and operational safety.

Linear Technology's LT4256-1IS8#PBF is a robust solution for applications ranging from telecom and datacom systems to industrial controls and automotive electronics. Its combination of protective features, precise control, and versatile voltage range makes it an essential component for managing hot-swap events in critical electronic systems.

Whether you're designing a server, a network switch, or a complex industrial machine, the LT4256-1IS8#PBF provides the reliability and performance needed to maintain system integrity during board insertion and removal.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7976 $52.1784
22+ $4.7570 $104.6540
33+ $4.6084 $152.0772
45+ $4.4597 $200.6865
58+ $4.3111 $250.0438
78+ $3.8651 $301.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess