EN
  • EN
  • DE

LT4256-1IS8#TR

Part No LT4256-1IS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719132-LT4256-1IS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4256-1IS8#TR CAD Model

Description

Product Overview: LT4256-1IS8#TR

The LT4256-1IS8#TR from Linear Technology is a high-performance Positive High Voltage Hot Swap Controller designed to enable safe board insertion and removal from a live backplane. Packaged in an 8-Lead SOIC, this controller is specifically tailored for controlling the gate voltage of an external N-channel MOSFET to allow a smooth and controlled power-up sequence.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating systems that require a supply voltage from 10.8V to 80V, making it versatile for various applications.
  • Adjustable Current Limit: It features an adjustable overcurrent threshold, which ensures protection against short circuits or excessive load conditions, enhancing the reliability and longevity of the system.
  • Foldback Current Limiting: The LT4256-1IS8#TR also includes foldback current limiting, which helps to reduce the power dissipation in the MOSFET under fault conditions.
  • Under Voltage and Over Voltage Protection: The device provides under voltage lockout and over voltage protection, safeguarding the system against abnormal voltage conditions.
  • Circuit Breaker Function: An integrated circuit breaker function allows for automatic retry after fault conditions, reducing downtime and improving system robustness.
  • Gate Drive: The controller features a gate drive for an external N-channel MOSFET, ensuring efficient control of the power-up sequence.
  • Thermal Shutdown: It includes thermal shutdown with hysteresis, offering additional protection against overheating.

Applications

The LT4256-1IS8#TR is ideal for a range of applications, including:

  • Hot Swap Systems
  • High Voltage Power Distribution Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Datacom Infrastructure

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT4256-1IS8#TR is no exception. It is designed to meet stringent quality standards, ensuring reliable operation in critical applications. The device is also available in tape and reel packaging, denoted by the '#TR' suffix, which facilitates efficient assembly processes for high-volume production.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2958 $50.3664
20+ $5.1658 $103.3160
30+ $5.0043 $150.1290
42+ $4.8429 $203.4018
54+ $4.6815 $252.8010
72+ $4.1972 $302.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess