EN
  • EN
  • DE

LT4256-1IS8

Part No LT4256-1IS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206823-LT4256-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-1IS8 CAD Model

Description

Product Overview: LT4256-1IS8

The LT4256-1IS8 from Linear Technology is a robust, high-voltage Hot Swap controller designed to allow a board to be safely inserted and removed from a live backplane. This component is housed in a compact IS8 package and is engineered to manage the inrush current to prevent system glitches due to supply rail droop and to protect the backplane from damage caused by faulty or improperly inserted boards.

Key Features

  • Wide Operating Range: The LT4256-1IS8 operates over a voltage range of 10.8V to 80V, making it versatile for various applications in telecommunications, data communications, and industrial systems.
  • Adjustable Inrush Current Control: Users can adjust the inrush current through an external capacitor, which sets the rate of rise of the gate voltage of the external N-channel pass transistor.
  • Overcurrent Protection: The device features foldback current limiting to protect the system during overcurrent conditions. This is coupled with a circuit breaker function to provide additional protection.
  • High-Speed Fault Shutdown: In the event of a fault condition, the LT4256-1IS8 responds quickly with a fast shutdown of the gate to minimize damage.
  • Undervoltage Lockout (UVLO): The UVLO function ensures that the controller remains off until the supply voltage reaches a safe operating level.

Applications

  • Hot Swap Systems
  • Network Servers and Routers
  • Industrial Equipment
  • Redundant Power Supplies

Product Benefits

The LT4256-1IS8 is designed to simplify the design of Hot Swap applications by integrating control features that help reduce the number of external components required. Its ability to handle high voltage and provide precise control over inrush current makes it an excellent choice for systems that require reliable and safe insertion and removal of circuit boards. Moreover, its robust protection features ensure the longevity and stability of critical systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,229 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess