EN
  • EN
  • DE
  • IT

LT4356HDE-3#TRPBF

Part No LT4356HDE-3#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC REG OVP FAULT TIMER 12DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781430-LT4356HDE-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-3#TRPBF CAD Model

Description

LT4356HDE-3#TRPBF - Surge Stopper from Linear Technology

The LT4356HDE-3#TRPBF is a versatile surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in analog integrated circuits, this component is essential for ensuring the longevity and reliability of electrical systems subjected to harsh environments or unstable power conditions.

Key Features:

  • Surge Protection: The LT4356HDE-3#TRPBF is designed to safeguard against transient overvoltage events, effectively clamping input surges without the need for external components.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various application requirements.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, ensuring tailored protection for specific circuitry.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when idle, making it suitable for battery-powered applications.
  • Overcurrent Protection: It includes overcurrent protection functionality, which helps prevent damage from excessive current conditions.

Applications:

The LT4356HDE-3#TRPBF is ideal for a wide range of applications where voltage surges and spikes can pose a threat to electronic components. These include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunication infrastructure
  • Power supplies

Package and Quality:

The device is offered in a robust, surface-mountable LGA package, ensuring ease of integration into various circuit designs. The "TRPBF" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free, adhering to RoHS standards for environmental compliance.

In conclusion, the LT4356HDE-3#TRPBF by Linear Technology is a comprehensive solution for protecting sensitive electronics from voltage transients and surges. Its robust feature set and flexible application make it an invaluable component in the design of reliable and durable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess