The LT4356S1 from Linear Technology is a robust surge stopper designed to protect sensitive electronics from high voltage transients and surges. This device is engineered to safeguard against a wide range of voltage spikes, including those caused by load dump in vehicles, lightning strikes, and the destruction of a high current load switch or MOSFET.
Key Features:
- Wide Operating Voltage Range: The LT4356S1 can handle a broad range of input voltages, typically from 4V to 80V, making it suitable for a vast array of applications, including automotive, industrial, and avionics.
- Overvoltage Protection: It provides overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transients, keeping the output voltage safely below a preset threshold.
- Adjustable Overvoltage Lockout: Users can set the overvoltage lockout with a simple resistor divider, ensuring that the device meets the specific requirements of their application.
- Reverse Input Protection: The LT4356S1 is capable of withstanding reverse inputs up to -60V, offering additional robustness for environments where incorrect power connections may occur.
- Low Quiescent Current: With a low shutdown current of 7µA and a quiescent current of 4mA, this surge stopper is designed for energy-efficient operation, which is particularly critical in battery-powered systems.
Applications:
- Automotive electronics
- Industrial control systems
- Avionics and marine electronics
- Telecommunication systems
- Power supplies
The LT4356S1 is not only a protective device but also a versatile component that enhances the reliability and longevity of electronic systems. It is available in a compact, thermally efficient 10-pin MSOP package with an exposed pad for enhanced thermal performance. Whether you're designing for harsh automotive environments or sensitive communication infrastructure, the LT4356S1 offers a reliable solution for managing voltage transients and protecting your electronic investments.