EN
  • EN
  • DE
  • IT

LT4363IDE-2#PBF

Part No LT4363IDE-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Surge Stopper Automotive 12-Pin DFN EP Tube / IC SURGE STOPPER HV 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 302920-LT4363IDE-2#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363IDE-2#PBF CAD Model

Description

The LT4363IDE-2#PBF by Linear Technology is a high-performance surge stopper designed to protect loads from high voltage transients and faults. It is an essential component for systems that require reliable operation under harsh conditions, ensuring that sensitive electronics are shielded from surges, overvoltage, undervoltage, and reverse supply conditions.

Key Features

  • Wide Operating Voltage Range: The device can handle a wide input voltage range, typically from 4V to 80V, making it versatile for various applications.
  • Overvoltage Protection: The LT4363IDE-2#PBF can protect against overvoltage conditions by controlling the gate of an external N-channel MOSFET to act as a variable resistor.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider to suit specific application requirements.
  • Reverse Input Protection: The device ensures that the load is protected even when the input supply is reversed, without the need for additional external components.
  • Low Quiescent Current: It offers a low quiescent current draw, which is particularly beneficial in battery-powered applications where power efficiency is critical.
  • Robust Design: The LT4363IDE-2#PBF is designed to withstand and limit fault conditions like overcurrent and overtemperature situations.

Applications

The surge stopper is ideal for a variety of applications, including automotive electronics, industrial systems, avionics, and any other systems that may be exposed to high voltage transients. Its robust design and protective features make it an excellent choice for ensuring the longevity and reliability of critical electronic components.

Product Specifications

Part Number LT4363IDE-2#PBF Package 12-Lead DFN (4mm × 3mm) Temperature Range -40°C to 125°C

The LT4363IDE-2#PBF is a testament to Linear Technology's commitment to providing robust and reliable power management solutions. Whether you're designing for rugged environments or simply need to safeguard sensitive electronics, this surge stopper is an excellent choice for your circuit protection needs.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess