The LT4412ES6 is a versatile and efficient power path controller designed by Linear Technology, a brand within Analog Devices. This innovative component ensures seamless power management within electronic systems, providing an uninterrupted supply of power even when the primary power source fails or is disconnected.
Key Features
- Low Loss PowerPath™ Controller: The LT4412ES6 integrates a low loss PowerPath controller which enables the automatic switching between DC sources, thereby minimizing the loss of power during the transition.
- Wide Operating Voltage Range: With an operating voltage range from 2.5V to 28V, this device is suitable for a broad array of applications, from low-voltage portable devices to higher voltage automotive and industrial systems.
- Low Quiescent Current: It boasts an extremely low quiescent current of only 11µA, making it ideal for battery-powered applications where power efficiency is critical.
- Minimal External Components Required: The LT4412ES6 has been designed to work with minimal external components, simplifying design and reducing overall system cost.
- Reverse Input Protection: The device provides reverse input protection, safeguarding the system against potential damage if the input power is inadvertently connected in reverse.
Applications
The LT4412ES6 is highly adaptable and can be used in a variety of applications. It is particularly well-suited for:
- Redundant Power Systems
- Or-ing Multiple Power Sources
- Automotive and Industrial Systems
- Portable and Battery-Powered Equipment
- Uninterruptible Power Supplies (UPS)
Product Packaging and Availability
The device is offered in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. The LT4412ES6 is available for purchase through various distributors and directly through Analog Devices, ensuring easy integration into your next project.
Conclusion
The LT4412ES6 from Linear Technology stands out as a highly reliable and efficient solution for managing power paths in electronic systems. Its combination of low power consumption, wide voltage range, and ease of use makes it an excellent choice for designers looking to enhance the resilience and efficiency of their power management systems.